Cornell Dubilier Aluminum Electrolytic 158TTA035M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158TTA035M is an axial lead aluminum electrolytic capacitor rated for 35 WVDC, 1500 µF, with a maximum ESR of 0.1768 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 1280 mA at 85°C. It is housed in a 16 mm diameter by 31 mm length case. The device operates from -40°C to +85°C and meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified values.

Datasheet Summary
Powered by GS/AI

The 158TTA035M is an axial lead aluminum electrolytic capacitor rated for 35 WVDC, 1500 µF, with a maximum ESR of 0.1768 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 1280 mA at 85°C. It is housed in a 16 mm diameter by 31 mm length case. The device operates from -40°C to +85°C and meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified values.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158TTA035M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158TTA035M
Aluminum Electrolytic 158TTA035M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-158TTA035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-158TTA035M
Aluminum Electrolytic Capacitors 2002-158TTA035M
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1500µF 35V

Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1500µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1349-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1349-ND
Aluminum Electrolytic Capacitors 1572-1349-ND
1500µF 35V Aluminum Electrolytic Capacitors Axial, Can 176.8mOhm @ 120Hz 2000 Hrs @ 85°C

1500µF 35V Aluminum Electrolytic Capacitors Axial, Can 176.8mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158TTA035M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
158TTA035M
Capacitors - Aluminum Electrolytic Capacitors 158TTA035M
CAP ALUM 1500UF 20% 35V AXIAL

CAP ALUM 1500UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 158TTA035M 2002-158TTA035M 1572-1349-ND 158TTA035M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers