The 158LMB050M2AC is a snap-in aluminum electrolytic capacitor rated for 50 V DC, with a capacitance of 1500 µF, a maximum ESR of 386.83 mΩ at 120 Hz and 20°C, and a rated ripple current of 1.29 A at 105°C. It measures 20 mm in diameter and 25 mm in height. The capacitor operates within a temperature range of -40°C to +105°C and is designed for 3000 hours of load life at rated voltage and ripple current. It complies with a tolerance of +20% at 120 Hz and 20°C, and exhibits a dissipation factor of 0.35 at 120 Hz and 20°C. Leakage current is limited to 3√CV or 5000 µA, whichever is less.
Datasheet Summary Powered by GS/AI
The 158LMB050M2AC is a snap-in aluminum electrolytic capacitor rated for 50 V DC, with a capacitance of 1500 µF, a maximum ESR of 386.83 mΩ at 120 Hz and 20°C, and a rated ripple current of 1.29 A at 105°C. It measures 20 mm in diameter and 25 mm in height. The capacitor operates within a temperature range of -40°C to +105°C and is designed for 3000 hours of load life at rated voltage and ripple current. It complies with a tolerance of +20% at 120 Hz and 20°C, and exhibits a dissipation factor of 0.35 at 120 Hz and 20°C. Leakage current is limited to 3√CV or 5000 µA, whichever is less.