Cornell Dubilier Aluminum Electrolytic 158KXM6R3M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 243.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 243.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158KXM6R3M is a 1500 µF aluminum electrolytic capacitor rated for 6.3 VDC with a tolerance of +20%. It operates from -55°C to +105°C and has a load life of 2000 hours at 105°C with rated ripple current. At 120 Hz and 20°C, it has an ESR of 243.2 mΩ and a maximum ripple current of 1.82 A at 100 kHz and 105°C. The dimensions are 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm.

Datasheet Summary
Powered by GS/AI

The 158KXM6R3M is a 1500 µF aluminum electrolytic capacitor rated for 6.3 VDC with a tolerance of +20%. It operates from -55°C to +105°C and has a load life of 2000 hours at 105°C with rated ripple current. At 120 Hz and 20°C, it has an ESR of 243.2 mΩ and a maximum ripple current of 1.82 A at 100 kHz and 105°C. The dimensions are 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158KXM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158KXM6R3M
Aluminum Electrolytic 158KXM6R3M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 243.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.82 A @ 100 kHz, 105°C
  • ESR: 243.2 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158KXM6R3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
158KXM6R3M
Capacitors - Aluminum Electrolytic Capacitors 158KXM6R3M
CAP ALUM 1500UF 20% 6.3V RADIAL

CAP ALUM 1500UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 158KXM6R3M 158KXM6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details