Cornell Dubilier Aluminum Electrolytic 158KXM016M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.36 A @ 100 kHz, 105°C ESR: 176.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.36 A @ 100 kHz, 105°C ESR: 176.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158KXM016M is a 1,500 µF, 16 V aluminum electrolytic capacitor with a load life of 5,000 hours at 105°C and rated ripple current of 1,820 mA at 120 Hz and 1,820 mA at 100 kHz and 105°C. It has an ESR of 0.1768 Ω at 120 Hz and 20°C, and 0.023 Ω at 100 kHz and 20°C. The dimensions are 12.5 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm. The operating temperature range is -55°C to 105°C, and capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 158KXM016M is a 1,500 µF, 16 V aluminum electrolytic capacitor with a load life of 5,000 hours at 105°C and rated ripple current of 1,820 mA at 120 Hz and 1,820 mA at 100 kHz and 105°C. It has an ESR of 0.1768 Ω at 120 Hz and 20°C, and 0.023 Ω at 100 kHz and 20°C. The dimensions are 12.5 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm. The operating temperature range is -55°C to 105°C, and capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158KXM016M
Aluminum Electrolytic 158KXM016M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.36 A @ 100 kHz, 105°C ESR: 176.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 2.36 A @ 100 kHz, 105°C
  • ESR: 176.8 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 158KXM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
158KXM016M-ND
Aluminum Electrolytic Capacitors 158KXM016M-ND
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 176.8mOhm @ 120Hz 5000 Hrs @ 105°C

1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 176.8mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-158KXM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-158KXM016M
Aluminum Electrolytic Capacitors 2002-158KXM016M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158KXM016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
158KXM016M
Capacitors - Aluminum Electrolytic Capacitors 158KXM016M
CAP ALUM 1500UF 20% 16V RADIAL

CAP ALUM 1500UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 158KXM016M 158KXM016M-ND 2002-158KXM016M 158KXM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details