The 158FSB330XFZ is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 1500 µF, designed for photoflash applications. It features a snap-in mount with dimensions of 40 mm in diameter and 60 mm in length. The capacitor has a maximum dissipation factor of 0.123 at 120 Hz and 20°C, and a maximum equivalent series resistance of 0.123 Ω. It operates within a temperature range of -20°C to +55°C and meets specified performance limits under charge/discharge cycling and shelf life conditions. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158FSB330XFZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |