The 158FSB330XEJ is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 1500 µF, designed for photoflash applications. It has a snap-in mounting style with dimensions of 35 mm in diameter and 65 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, a maximum dissipation factor of 0.123 at 20°C, and a surge voltage of 350 VDC. It meets shelf life and charge/discharge stability requirements as specified for the series, with leakage current and dissipation factor limits defined at 150% of maximum specified values under stress testing. The ESR is specified as 0.123 Ω at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158FSB330XEJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |