Cornell Dubilier Aluminum Electrolytic 158CKS025M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.21 A @ 120 Hz, 85°C ESR: 177 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.21 A @ 120 Hz, 85°C ESR: 177 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 1,500 µF capacitance and 25 VDC rated voltage, designed for bypass, coupling, filtering, and de-coupling applications. Operates from -40°C to +85°C with a load life of 2,000 hours at 85°C under rated voltage and ripple current. Has a maximum ESR of 0.177 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1,210 mA at 120 Hz and 85°C. Mounted in a radial lead package with a diameter of 12.5 mm and a length of 20 mm. Lead spacing is 5 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 1,500 µF capacitance and 25 VDC rated voltage, designed for bypass, coupling, filtering, and de-coupling applications. Operates from -40°C to +85°C with a load life of 2,000 hours at 85°C under rated voltage and ripple current. Has a maximum ESR of 0.177 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1,210 mA at 120 Hz and 85°C. Mounted in a radial lead package with a diameter of 12.5 mm and a length of 20 mm. Lead spacing is 5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158CKS025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158CKS025M
Aluminum Electrolytic 158CKS025M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.21 A @ 120 Hz, 85°C ESR: 177 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.21 A @ 120 Hz, 85°C
  • ESR: 177 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158CKS025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
158CKS025M
Capacitors - Aluminum Electrolytic Capacitors 158CKS025M
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 158CKS025M 158CKS025M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers