Axial lead aluminum electrolytic capacitor with a rated voltage of 50 WVDC and a capacitance of 150 µF, operating from -40°C to +85°C. It has a maximum RMS ripple current of 70 mA at 120 Hz and +20°C, with dimensions of 5x13 mm. The ESR is 13.2629 Ω at 120 Hz and +20°C, and it supports a load life of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz, 20°C, and the dissipation factor is 0.12.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 150µF 50V
150µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.3263Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 150UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157TTA050M | 2002-157TTA050M | 1572-1344-ND | 157TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |