For New Design: Yes
Capacitance: 150 µF
Voltage DC: 63V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 360 mA @ 120 Hz, 105°C
ESR: 1.99 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 10.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 µF
Voltage DC: 63V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 360 mA @ 120 Hz, 105°C
ESR: 1.99 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 10.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 157SVH063MGE is an aluminum electrolytic capacitor designed for filtering, bypass, coupling, and blocking applications with a rated voltage of 63 VDC and a capacitance of 150 µF. It has a diameter of 10 mm and a length of 10.5 mm, with a maximum ripple current of 360 mA at 120 Hz and 105°C, and an ESR of 1.99 Ω at 120 Hz and 20°C. The operating temperature range is from -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 157SVH063MGE is an aluminum electrolytic capacitor designed for filtering, bypass, coupling, and blocking applications with a rated voltage of 63 VDC and a capacitance of 150 µF. It has a diameter of 10 mm and a length of 10.5 mm, with a maximum ripple current of 360 mA at 120 Hz and 105°C, and an ESR of 1.99 Ω at 120 Hz and 20°C. The operating temperature range is from -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is ±20% at 120 Hz and 20°C.