Aluminum electrolytic capacitor for photoflash applications, rated at 450 WVDC and 150 µF, with a dissipation factor of 0.774062 at 120 Hz and 20°C, dimensions of 22 mm in diameter by 60 mm in length, and a maximum leakage current of 779.42 µA at 20°C after 5 minutes. Operating temperature range is -20°C to +70°C. Capable of 1 million flashes at rated voltage with a discharge resistance of 0.7 to 1.0 Ω and exhibits less than 10% capacitance change under repeated cycling. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Shelf life verified for 500 hours at 70°C with no voltage applied, maintaining stability in capacitance, dissipation factor, and leakage current within specified limits.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for photoflash applications, rated at 450 WVDC and 150 µF, with a dissipation factor of 0.774062 at 120 Hz and 20°C, dimensions of 22 mm in diameter by 60 mm in length, and a maximum leakage current of 779.42 µA at 20°C after 5 minutes. Operating temperature range is -20°C to +70°C. Capable of 1 million flashes at rated voltage with a discharge resistance of 0.7 to 1.0 Ω and exhibits less than 10% capacitance change under repeated cycling. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Shelf life verified for 500 hours at 70°C with no voltage applied, maintaining stability in capacitance, dissipation factor, and leakage current within specified limits.