The 157FSL360XDE is an aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 WVDC and a capacitance of 150 µF. It has a dissipation factor of 0.774062 at 120 Hz and 20°C, and a physical dimension of 30 mm in diameter by 35 mm in length. It operates within a temperature range of -20°C to +70°C and supports up to 1 million flashes at rated voltage with a discharge resistance of 0.7~1.0 Ω. Capacitance change under flash cycling is limited to less than 10% of the initial value, and leakage current during 5-minute application at rated voltage is specified as 3√CV. The part meets shelf life requirements after 500 hours at 70°C with no voltage applied, with capacitance change under 10% and dissipation factor and leakage current retained within 150% and 200% of maximum specified values, respectively.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 157FSL360XDE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |