The 154PPB630KG is a high-voltage pulse radial lead snubber capacitor with a rated voltage of 630 VDC, capacitance of 0.15 μF, and dimensions of 26.5 mm × 20 mm × 11 mm. It has a lead spacing of 22.5 mm and terminal lead diameter of 0.8 mm. The capacitor uses a metallized polypropylene film construction with flame-retardant epoxy resin housing (UL 94V-0) and lead-free tinned copper leads. It operates from -55°C to +105°C, with a maximum dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×μF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.15UF 10% 630VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 154PPB630KG | 154PPB630KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |