The 154PPA102K is an axial lead film capacitor for high-voltage, high-dv/dt applications such as inverters and switching power supplies. It has a rated voltage of 1000 VDC, a capacitance of 0.15 µF, and a maximum RMS ripple current of 6 A at 100 kHz and 25°C. The capacitor uses polypropylene dielectric with double metallized film construction and epoxy resin coating (UL94V0). It measures 17 mm in diameter by 29 mm in length, with lead spacing defining self-inductance under 1 nH per mm. It operates from -55°C to +85°C, has a dissipation factor of 0.05% at 1 kHz and 25°C, and a life expectancy of 100,000 hours at 70°C under DC voltage. Capacitance tolerance is ±10% at 1 kHz, 25°C, with ±5% optional. The part meets UL 501 flame retardancy standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPA102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |