The 154PMB202K#P2 is a metallized polypropylene power semiconductor snubber capacitor with a direct mount lug terminal configuration, designed for high pulse and rms current applications in inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.15 µF, and operates within a temperature range of -40°C to +100°C. The capacitor features flame-retardant epoxy-coated plastic housing (UL94V-0), lead-free tinned copper leads, and dielectric strength of 3 kVAC between terminals and case for 60 seconds. Its dimensions are 42.5 mm × 27.5 mm × 24.5 mm. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The part uses double metallized film with internal series connections and meets a dissipation factor of 0.06% at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PMB202K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |