The 154MKP275KD is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated at 275 VAC and 0.15 µF. It has a capacitance tolerance of ±10% at 1 kHz, dissipation factor ≤0.1% at 1 kHz, and insulation resistance >5000 MΩ at 100 VDC. Operates from -40°C to +110°C. Physical dimensions are 13 mm × 12 mm × 6 mm with 10 mm lead spacing. dv/dt rating is 400 V/µsec. Terminals are lead-free tinned. Case is flame-retardant (UL94V-0) with epoxy end fill. Dielectric strength is 2050 VDC between terminals for 60 seconds. Complies with UL/CSA, VDE, and CQC X2 safety standards.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.15µF
0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 154MKP275KD | 2002-154MKP275KD | 1572-1333-ND | 154MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |