The 153PPS302KG is a high-voltage axial film capacitor from the PPS series, rated for 3000 VDC and 0.015 µF capacitance, designed for pulse and switching applications. It has a maximum RMS ripple current of 2.5 A at 25°C, operates from -40°C to +85°C, and features a polypropylene dielectric with metallized film construction. The capacitor is coated with flame-retardant polyester tape and epoxy resin meeting UL94V0, and has lead-free tinned copper leads. Dimensions are 16 mm in diameter by 29 mm in length. Self-inductance is less than 1 nH per mm of body and lead length, and dissipation factor is 0.0001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ×µF at 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPS302KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |