The 153PPB102K is a radial lead metallized polypropylene film capacitor for high pulse current applications, such as SCR commutation and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.015 μF, and dimensions of 18 mm × 13.5 mm × 7.5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ·μF, and self-inductance less than 1 nH per mm of lead spacing. The case is made of flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.015UF 10% 1KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 153PPB102K | 153PPB102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF |