The 153PPA202KG is an axial lead, high voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a DC working voltage of 2000 V, a capacitance of 0.015 µF, and a maximum RMS ripple current of 2.5 A at 25°C. The part measures 11 mm in diameter and 29 mm in length. It uses double metallized polypropylene film with internal series connections, epoxy resin end coating (UL94V0), and lead-free tinned copper leads. The capacitor operates from -55°C to +85°C, exhibits a capacitance tolerance of ±10% at 1 kHz and 25°C, and has a dissipation factor of ≤0.06% at 1 kHz. Its insulation resistance is ≥30,000 MΩ·μF at 25°C, and self-inductance is under 1 nH per mm of lead spacing. The dielectric strength is 160% of rated VDC for 2 seconds. Life expectancy is 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPA202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |