The 125PMB122K#P0 is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1200 VDC and 42.5 mm x 45 mm x 33 mm dimensions. It has a capacitance of 1.2 µF, a maximum ripple current of 25 A at 1 kHz and 25°C, and an insulation resistance of at least 30 GΩ·µF. The capacitor operates within a temperature range of -40°C to +100°C for the PMB variant and uses a flame-retardant plastic box with epoxy resin (UL94V-0) coating. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PMB122K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |