The 117FSR330XJJD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 110 µF, and a maximum ESR of 0.804 Ω at 120 Hz and 20°C. It measures 13 mm in diameter and 25 mm in length. The capacitor complies with JIS C 2365, operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets surge voltage up to 350 VDC. It is rated for 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance and exhibits stable performance after 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 117FSR330XJJD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |