The 117FSR310XTJA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 310 V DC with a capacitance of 110 μF. It has a maximum ESR of 0.804 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm diameter by 23 mm length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. Dissipation factor is 0.06 at 120 Hz and 25°C. Leakage current at 25°C after 5 minutes is limited to 1 times the rated WVDC in μA.
Datasheet Summary Powered by GS/AI
The 117FSR310XTJA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 310 V DC with a capacitance of 110 μF. It has a maximum ESR of 0.804 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm diameter by 23 mm length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. Dissipation factor is 0.06 at 120 Hz and 25°C. Leakage current at 25°C after 5 minutes is limited to 1 times the rated WVDC in μA.