The 117FSR310XJJJ is a radial lead aluminum electrolytic capacitor rated for 310 VDC, with a capacitance of 110 µF, a maximum ESR of 0.804 Ω at 120 Hz and 20°C, and dimensions of 13 mm diameter by 22 mm length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and is designed for photoflash applications with a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current is specified at 5 minutes at 25°C under rated voltage. The part supports 5000 flashes at rated voltage through a 0.7Ω to 1.0Ω discharge resistance and maintains specified performance under surge voltage up to 335 VDC.
Datasheet Summary Powered by GS/AI
The 117FSR310XJJJ is a radial lead aluminum electrolytic capacitor rated for 310 VDC, with a capacitance of 110 µF, a maximum ESR of 0.804 Ω at 120 Hz and 20°C, and dimensions of 13 mm diameter by 22 mm length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and is designed for photoflash applications with a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current is specified at 5 minutes at 25°C under rated voltage. The part supports 5000 flashes at rated voltage through a 0.7Ω to 1.0Ω discharge resistance and maintains specified performance under surge voltage up to 335 VDC.