The 109TMA6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 10,000 µF, offering extended life of 2000 hours at 105°C under rated voltage and ripple current. It has a maximum ESR of 0.076 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1620 mA at 105°C. The capacitor is housed in a case measuring 16 mm in diameter and 41 mm in length, with an operating temperature range of -40°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is limited to 0.03CV or 4 µA, whichever is greater. It is designed for filtering, bypassing, coupling, and blocking applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109TMA6R3M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |