A 10,000 µF aluminum electrolytic capacitor rated for 10 VDC, designed for high-voltage filtering, bypassing, coupling, and blocking applications with extended life of 2000 hours at 105°C. It has a maximum ESR of 0.0696 Ω at 120 Hz and 20°C and supports a maximum RMS ripple current of 1690 mA at 105°C. The component is housed in a cylindrical case measuring 18 mm in diameter by 41 mm in length with axial lead terminations. Operating temperature range is -40°C to +105°C at this voltage rating. Capacitance tolerance is +20% at 120 Hz, 20°C, and leakage current is specified as the greater of 0.03CV or 4 µA. Dissipation factor is 0.10 at 120 Hz, 20°C. The part complies with a load life and shelf life specification of 1000 to 2000 hours at 105°C with no specified degradation beyond maximum limits for capacitance change, dissipation factor, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109TMA010M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |