Cornell Dubilier Aluminum Electrolytic 109SAK010M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.23 A @ 120 Hz, 85°C ESR: 70 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.23 A @ 120 Hz, 85°C ESR: 70 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109SAK010M is a low-profile aluminum electrolytic capacitor rated for 10 VDC and 10,000 μF capacitance, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 18 mm and a length of 25 mm, with a lead spacing of 7.5 mm. Its ESR is 70 mΩ at 120 Hz and 20°C, and it handles a ripple current of 2230 mA at 120 Hz and 85°C. The capacitor operates from -40°C to +85°C and is qualified for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The part meets the SAK series specifications for low-temperature stability and leakage current limits as defined by the manufacturer's data.

Datasheet Summary
Powered by GS/AI

The 109SAK010M is a low-profile aluminum electrolytic capacitor rated for 10 VDC and 10,000 μF capacitance, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 18 mm and a length of 25 mm, with a lead spacing of 7.5 mm. Its ESR is 70 mΩ at 120 Hz and 20°C, and it handles a ripple current of 2230 mA at 120 Hz and 85°C. The capacitor operates from -40°C to +85°C and is qualified for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The part meets the SAK series specifications for low-temperature stability and leakage current limits as defined by the manufacturer's data.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109SAK010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109SAK010M
Aluminum Electrolytic 109SAK010M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.23 A @ 120 Hz, 85°C ESR: 70 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.23 A @ 120 Hz, 85°C
  • ESR: 70 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109SAK010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
109SAK010M
Capacitors - Aluminum Electrolytic Capacitors 109SAK010M
CAP ALUM 10000UF 20% 10V RADIAL

CAP ALUM 10000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 109SAK010M 109SAK010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details