For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 109LMX035M2DF is an aluminum electrolytic capacitor with a capacitance of 10,000 µF and a rated voltage of 35 VDC. It has a diameter-length dimension of 30 mm × 40 mm, an ESR of 0.0414 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 2.86 A at +105°C. The device operates over a temperature range of -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 109LMX035M2DF is an aluminum electrolytic capacitor with a capacitance of 10,000 µF and a rated voltage of 35 VDC. It has a diameter-length dimension of 30 mm × 40 mm, an ESR of 0.0414 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 2.86 A at +105°C. The device operates over a temperature range of -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.