The 109LMH016MZBC is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 10,000 µF, a maximum ESR of 82.89 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.6 A at 120 Hz and +105°C. It measures 22 mm in diameter and 25 mm in height. The capacitor operates within a temperature range of -40°C to +105°C and has a maximum dissipation factor of 0.15. It complies with a load life of 2000 hours at 105°C and rated voltage, with capacitance change under 20% and dissipation factor under 200% of maximum specified value. The device matches the LMH series specifications for +105°C, standard, 2000-hour life.
Datasheet Summary Powered by GS/AI
The 109LMH016MZBC is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 10,000 µF, a maximum ESR of 82.89 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.6 A at 120 Hz and +105°C. It measures 22 mm in diameter and 25 mm in height. The capacitor operates within a temperature range of -40°C to +105°C and has a maximum dissipation factor of 0.15. It complies with a load life of 2000 hours at 105°C and rated voltage, with capacitance change under 20% and dissipation factor under 200% of maximum specified value. The device matches the LMH series specifications for +105°C, standard, 2000-hour life.