Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 10,000 μF, and a maximum ripple current of 2.95 A at 120 Hz and 105°C. The part has an ESR of 66.31 mΩ, dimensions of 30 mm in diameter by 35 mm in length, and operates over a temperature range from -40°C to +105°C. It features a capacitance tolerance of +20% at 120 Hz and 20°C, a dissipation factor of 0.35 at 120 Hz and 20°C, and a surge voltage rating of 44 VDC. The capacitor is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. It is designed for filtering and switching power supply applications and has a leakage current specification of 3√CV or 5000 μA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB035M2DE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |