The 109LMB035M2CG is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 10,000 μF, a maximum ESR of 66.31 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.0 A at 105°C. It measures 25 mm in diameter and 45 mm in length, and operates within a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and supports a load life of 3000 hours at 105°C with rated ripple current. The dissipation factor is specified at 0.25, and leakage current is limited to 5000 μA or 3√CV, whichever is less. This part belongs to the LMB series, which features extended life and snap-in terminal options.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB035M2CG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |