The 109LMB010M2BC is a 10 V, 10,000 µF aluminum electrolytic capacitor with a maximum ESR of 91.18 mΩ at 120 Hz and 20°C, rated for a RMS ripple current of 1.8 A at 105°C. It has a cylindrical case measuring 22 mm in diameter and 25 mm in length, and operates within a temperature range of -40°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, with a leakage current limit of 3√CV or 5000 µA, whichever is less. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Its dissipation factor is 0.35 at 120 Hz, 20°C. Lead style is code 2 (standard).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB010M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |