The 109LBB025M2CD is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 10,000 µF, featuring a 25 mm diameter and 30 mm length. It has an ESR of 3.12 mΩ at 120 Hz and 20°C, and supports a maximum RMS ripple current of 3.12 A at 120 Hz and 85°C. The capacitor operates over a temperature range of -40°C to +85°C with a capacitance tolerance of +20% and a load life of 3000 hours at 85°C under rated voltage and ripple current. It is designed for filtering and switching power supply applications, with lead style Code D and a surge voltage rating of 32 VDC.
CAP ALUM 10000UF 20% 25V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 109LBB025M2CD | 109LBB025M2CD |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) |