Cornell Dubilier Aluminum Electrolytic 109CKS016MQY

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.49 A @ 120 Hz, 85°C ESR: 56 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.49 A @ 120 Hz, 85°C ESR: 56 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 10,000 μF and a rated voltage of 16 WVDC. It has a maximum ESR of 0.056 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3490 mA at 120 Hz and 85°C. The dimensions are 16 mm in diameter and 35 mm in length. The operating temperature range is -40°C to +85°C with rated voltage, and 1000 hours of shelf life at 85°C with no voltage applied. The load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 10,000 μF and a rated voltage of 16 WVDC. It has a maximum ESR of 0.056 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3490 mA at 120 Hz and 85°C. The dimensions are 16 mm in diameter and 35 mm in length. The operating temperature range is -40°C to +85°C with rated voltage, and 1000 hours of shelf life at 85°C with no voltage applied. The load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109CKS016MQY - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109CKS016MQY
Aluminum Electrolytic 109CKS016MQY
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.49 A @ 120 Hz, 85°C ESR: 56 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 35mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 3.49 A @ 120 Hz, 85°C
  • ESR: 56 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 35mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-109CKS016MQY - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-109CKS016MQY
Aluminum Electrolytic Capacitors 2002-109CKS016MQY
Radial Lead Aluminum Electrolytic Capacitors 10000µF 16V

Radial Lead Aluminum Electrolytic Capacitors 10000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 109CKS016MQY-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
109CKS016MQY-ND
Aluminum Electrolytic Capacitors 109CKS016MQY-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 56mOhm @ 120Hz 2000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 56mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109CKS016MQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
109CKS016MQY
Capacitors - Aluminum Electrolytic Capacitors 109CKS016MQY
CAP ALUM 10000UF 20% 16V RADIAL

CAP ALUM 10000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109CKS016MQY 2002-109CKS016MQY 109CKS016MQY-ND 109CKS016MQY
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers