Cornell Dubilier Aluminum Electrolytic 109CKS016M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.23 A @ 120 Hz, 85°C ESR: 56 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.23 A @ 120 Hz, 85°C ESR: 56 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling applications, with a capacitance of 10,000 µF and a rated voltage of 16 WVDC. It has a maximum ESR of 0.056 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3230 mA at 120 Hz and 85°C. The case dimensions are 18 mm in diameter and 35 mm in length. The operating temperature range is -40°C to +85°C. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Lead spacing is 7.5 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling applications, with a capacitance of 10,000 µF and a rated voltage of 16 WVDC. It has a maximum ESR of 0.056 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3230 mA at 120 Hz and 85°C. The case dimensions are 18 mm in diameter and 35 mm in length. The operating temperature range is -40°C to +85°C. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Lead spacing is 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109CKS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109CKS016M
Aluminum Electrolytic 109CKS016M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.23 A @ 120 Hz, 85°C ESR: 56 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 3.23 A @ 120 Hz, 85°C
  • ESR: 56 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 35mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-109CKS016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-109CKS016M
Aluminum Electrolytic Capacitors 2002-109CKS016M
Radial Lead Aluminum Electrolytic Capacitors 10000µF 16V

Radial Lead Aluminum Electrolytic Capacitors 10000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1672-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1672-ND
Aluminum Electrolytic Capacitors 1572-1672-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 56mOhm @ 120Hz 2000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 56mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109CKS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
109CKS016M
Capacitors - Aluminum Electrolytic Capacitors 109CKS016M
CAP ALUM 10000UF 20% 16V RADIAL

CAP ALUM 10000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109CKS016M 2002-109CKS016M 1572-1672-ND 109CKS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details