Axial lead aluminum electrolytic capacitor rated for 50 WVDC with a capacitance of 1000 µF, operating temperature range from -40°C to +85°C, and a maximum RMS ripple current of 1130 mA at 120 Hz and +85°C. It has a case size of 16 mm diameter by 30 mm length, a dissipation factor of ≤0.12, and a leakage current of ≤0.03CV or 4 µA, whichever is greater. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change limited to <20% and dissipation factor and leakage current within specified limits.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1000µF 50V
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 198.9mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1000UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TTA050M | 2002-108TTA050M | 1572-1065-ND | 108TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |