Aluminum electrolytic capacitor with a rated voltage of 25 VDC, a capacitance of 1000 µF, a maximum ESR of 0.265 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 640 mA at 120 Hz and +105°C. It has a diameter of 13 mm and a length of 26 mm, operates from -40°C to +105°C, and is rated for 2000 hours of load life at 105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It is an axial leaded component designed for filtering, bypassing, coupling, and blocking applications.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 108TMA025M | 1572-108TMA025M-ND | 2002-108TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |