Cornell Dubilier Aluminum Electrolytic 108KBM025M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 1.9 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 1.9 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108KBM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 1000 µF and a tolerance of ±20%. It operates over a temperature range of -40°C to +105°C and has a load life of 10,000 hours at 105°C with rated voltage applied. The part has a maximum ESR of 0.232 Ω at 120 Hz and 20°C, and a ripple current rating of 1.9 A at 100 kHz and 105°C. It is housed in a cylindrical package measuring 12.5 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm. The capacitor is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 108KBM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 1000 µF and a tolerance of ±20%. It operates over a temperature range of -40°C to +105°C and has a load life of 10,000 hours at 105°C with rated voltage applied. The part has a maximum ESR of 0.232 Ω at 120 Hz and 20°C, and a ripple current rating of 1.9 A at 100 kHz and 105°C. It is housed in a cylindrical package measuring 12.5 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm. The capacitor is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108KBM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108KBM025M
Aluminum Electrolytic 108KBM025M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 1.9 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 10,000 @ 105°C
  • Ripple Current: 1.9 A @ 100 kHz, 105°C
  • ESR: 232 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108KBM025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
108KBM025M
Capacitors - Aluminum Electrolytic Capacitors 108KBM025M
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 108KBM025M 108KBM025M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details