For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.05 A @ 100 kHz, 105°C
ESR: 265 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 20mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.05 A @ 100 kHz, 105°C
ESR: 265 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 20mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 108JZM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1000 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 8 mm and a length of 20 mm, with a lead spacing of 3.5 mm. The capacitor operates over a temperature range of -40°C to +105°C and has a rated ripple current of 2050 mA at 100 kHz and 105°C. Its maximum ESR is 0.265 Ω at 120 Hz and 20°C. The part meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20% at 120 Hz and 20°C. Leakage current remains below 100% of the maximum specified value after load life testing.
Datasheet Summary Powered by GS/AI
The 108JZM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1000 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 8 mm and a length of 20 mm, with a lead spacing of 3.5 mm. The capacitor operates over a temperature range of -40°C to +105°C and has a rated ripple current of 2050 mA at 100 kHz and 105°C. Its maximum ESR is 0.265 Ω at 120 Hz and 20°C. The part meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20% at 120 Hz and 20°C. Leakage current remains below 100% of the maximum specified value after load life testing.