Cornell Dubilier Aluminum Electrolytic 108FXM025M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 590 mA @ 120 Hz, 105°C ESR: 332 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 15mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 590 mA @ 120 Hz, 105°C ESR: 332 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 15mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108FXM025M is an aluminum electrolytic capacitor rated for 25 WVDC and 1000 µF, with a maximum RMS ripple current of 590 mA at 120 Hz and 105°C, and an ESR of 0.332 Ω at 120 Hz and 20°C. It has a diameter of 12.5 mm and a length of 15 mm. The operating temperature range is -55°C to +105°C, and it is rated for 1000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 108FXM025M is an aluminum electrolytic capacitor rated for 25 WVDC and 1000 µF, with a maximum RMS ripple current of 590 mA at 120 Hz and 105°C, and an ESR of 0.332 Ω at 120 Hz and 20°C. It has a diameter of 12.5 mm and a length of 15 mm. The operating temperature range is -55°C to +105°C, and it is rated for 1000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108FXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108FXM025M
Aluminum Electrolytic 108FXM025M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 590 mA @ 120 Hz, 105°C ESR: 332 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 15mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 590 mA @ 120 Hz, 105°C
  • ESR: 332 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 15mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 108FXM025M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details