The 108FSB360XEZ is an aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 1000 µF, designed for photoflash strobe applications. It has a maximum ESR of 0.147 Ω at 120 Hz and 20°C, and dimensions of 35 mm in diameter by 60 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. It meets the specified performance criteria for charge/discharge cycles, shelf life, and leakage current as defined for the FSB series. The part features a snap-in mounting style and is rated for 5000 flashes at rated voltage through a Xe flash tube with a discharge resistance of 0.7-1.0 Ω.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 108FSB360XEZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |