The 108FSB360XCR is a snap-in aluminum electrolytic capacitor rated for 360 VDC with 1000 µF capacitance, designed for photoflash applications. It measures 25 mm in diameter and 85 mm in length, with a maximum ESR of 0.147 Ω at 120 Hz and 20°C. Operating temperatures range from -20°C to +55°C, and capacitance tolerance is -10% to +20% at 120 Hz and 25°C. The capacitor withstands 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistor, with capacitance change limited to less than 10% and dissipation factor not exceeding 150% of the specified maximum. Leakage current is ≤1 × C (µA) after 5 minutes at rated voltage and remains under 150% of the maximum after 500 hours at 70°C. Surge voltage is 390 VDC, and dissipation factor is ≤0.1 for capacitances above 600 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 108FSB360XCR |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |