Cornell Dubilier Aluminum Electrolytic 108FSB330XGDJ

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108FSB330XGDJ is a 330 VDC aluminum electrolytic capacitor for photoflash applications, rated for 1000 µF capacitance, with a maximum ESR of 0.147 Ω at 120 Hz and 20°C, and dimensions of 30 mm diameter by 65 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and supports 5000 flash cycles at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current is specified at 5 minutes after applying rated voltage, and dissipation factor is ≤0.1 for capacitances above 600 µF. The capacitor uses a snap-in mounting style and meets shelf life requirements after 500 hours at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 108FSB330XGDJ is a 330 VDC aluminum electrolytic capacitor for photoflash applications, rated for 1000 µF capacitance, with a maximum ESR of 0.147 Ω at 120 Hz and 20°C, and dimensions of 30 mm diameter by 65 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and supports 5000 flash cycles at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current is specified at 5 minutes after applying rated voltage, and dissipation factor is ≤0.1 for capacitances above 600 µF. The capacitor uses a snap-in mounting style and meets shelf life requirements after 500 hours at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108FSB330XGDJ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108FSB330XGDJ
Aluminum Electrolytic 108FSB330XGDJ
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 108FSB330XGDJ
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 55 C (-13 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C681T200AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details