Cornell Dubilier Aluminum Electrolytic 108FSB330XGCQ

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor designed for photoflash strobe applications, with a rated voltage of 330 VDC and a capacitance of 1000 µF, in a snap-in mount package measuring 25 mm in diameter by 75 mm in length. It has an ESR of 0.147 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, and operates within a temperature range of -20°C to +55°C. The capacitor meets specified performance limits for leakage current, dissipation factor, and capacitance change after charge/discharge cycles and shelf life testing at 70°C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor designed for photoflash strobe applications, with a rated voltage of 330 VDC and a capacitance of 1000 µF, in a snap-in mount package measuring 25 mm in diameter by 75 mm in length. It has an ESR of 0.147 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, and operates within a temperature range of -20°C to +55°C. The capacitor meets specified performance limits for leakage current, dissipation factor, and capacitance change after charge/discharge cycles and shelf life testing at 70°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108FSB330XGCQ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108FSB330XGCQ
Aluminum Electrolytic 108FSB330XGCQ
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 108FSB330XGCQ
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers