The 108FSB330XDJ is an aluminum electrolytic capacitor for photoflash applications, rated for 330 VDC with a capacitance of 1000 µF. It has a maximum ESR of 0.147 Ω at 120 Hz and 20°C, and dimensions of 30 mm in diameter by 65 mm in length. It operates within a temperature range of -20°C to +55°C, supports 5000 flash cycles at rated voltage, and meets a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor uses a snap-in mounting style and is designed for high-voltage, low-leakage applications such as emergency and signal lighting.
Datasheet Summary Powered by GS/AI
The 108FSB330XDJ is an aluminum electrolytic capacitor for photoflash applications, rated for 330 VDC with a capacitance of 1000 µF. It has a maximum ESR of 0.147 Ω at 120 Hz and 20°C, and dimensions of 30 mm in diameter by 65 mm in length. It operates within a temperature range of -20°C to +55°C, supports 5000 flash cycles at rated voltage, and meets a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor uses a snap-in mounting style and is designed for high-voltage, low-leakage applications such as emergency and signal lighting.