Cornell Dubilier Aluminum Electrolytic 108CKS6R3M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 610 mA @ 120 Hz, 85°C ESR: 365 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 610 mA @ 120 Hz, 85°C ESR: 365 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108CKS6R3M is a 1000 µF aluminum electrolytic capacitor rated for 6.3 V DC, with a tolerance of ±20%. It operates from -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The capacitor has a maximum ESR of 0.365 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 610 mA at 120 Hz and 85°C. It is housed in a cylindrical case measuring 8 mm in diameter and 11.5 mm in length.

Datasheet Summary
Powered by GS/AI

The 108CKS6R3M is a 1000 µF aluminum electrolytic capacitor rated for 6.3 V DC, with a tolerance of ±20%. It operates from -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The capacitor has a maximum ESR of 0.365 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 610 mA at 120 Hz and 85°C. It is housed in a cylindrical case measuring 8 mm in diameter and 11.5 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108CKS6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108CKS6R3M
Aluminum Electrolytic 108CKS6R3M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 610 mA @ 120 Hz, 85°C ESR: 365 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 610 mA @ 120 Hz, 85°C
  • ESR: 365 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1314-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1314-ND
Aluminum Electrolytic Capacitors 1572-1314-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 365mOhm @ 120Hz 2000 Hrs @ 85°C

1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 365mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108CKS6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108CKS6R3M
Aluminum Electrolytic Capacitors 2002-108CKS6R3M
Radial Lead Aluminum Electrolytic Capacitors 1000µF 6.3V

Radial Lead Aluminum Electrolytic Capacitors 1000µF 6.3V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108CKS6R3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108CKS6R3M
Capacitors - Aluminum Electrolytic Capacitors 108CKS6R3M
CAP ALUM 1000UF 20% 6.3V RADIAL

CAP ALUM 1000UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108CKS6R3M 1572-1314-ND 2002-108CKS6R3M 108CKS6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers