The 108CKE016MLN is a radial lead aluminum electrolytic capacitor rated for 16 WVDC and 1000 µF capacitance, with a maximum ESR of 0.2653 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 500 mA at 120 Hz and 105°C. It measures 10 mm in diameter and 12.5 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1000µF 16V
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 265.3mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 1000UF 20% 16V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108CKE016MLN | 2002-108CKE016MLN | 1572-1665-ND | 108CKE016MLN |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |