The 107TTA010M is an axial lead aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 100 µF, offering a maximum RMS ripple current of 130 mA at 120 Hz and +20°C. It has a maximum ESR of 3.9789 Ω at 120 Hz and +20°C, and is housed in a 6.3 mm diameter by 13 mm length package. The capacitor operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. The part complies with the TTA series standard for general-purpose applications.
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.9789Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 100µF 10V
CAP ALUM 100UF 20% 10V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA010M | 107TTA010M-ND | 2002-107TTA010M | 107TTA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |