Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking with a rated voltage of 250 VDC, capacitance of 10 µF, and extended life of 2000 hours at 105°C. It has a maximum RMS ripple current of 50 mA at 120 Hz and 105°C, an ESR of 33.157 Ω at 120 Hz and 20°C, and dimensions of 10 mm diameter by 21 mm length. Operating temperature range is from -25°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.
100µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 100µF 250V
CAP ALUM 100UF 20% 250V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TMA250M | 107TMA250M-ND | 2002-107TMA250M | 107TMA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |