The 107TMA160M is an aluminum electrolytic capacitor rated for 160 VDC, with a capacitance of 10 µF, a maximum ESR of 33.157 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 300 mA at 120 Hz and +105°C. It measures 16 mm in diameter by 41 mm in length and is designed for extended life with a 2000-hour load life rating at 105°C and rated voltage. The operating temperature range is -25°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. It features a surge voltage rating of 200 VDC and complies with the TMA extended life series specifications including leakage current limits and low-temperature impedance stability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107TMA160M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |