The 107TMA100M is an aluminum electrolytic capacitor with a rated voltage of 100 VDC, capacitance of 10 µF, and a maximum RMS ripple current of 240 mA at 120 Hz and 105°C. It has an ESR of 1.492 Ω at 120 Hz and +20°C, and dimensions of 10 mm diameter by 26 mm length. The capacitor operates within a temperature range of -40°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.1 at 120 Hz. The part is designed for filtering, bypassing, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 100µF 100V
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.492Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TMA100M | 2002-107TMA100M | 107TMA100M-ND | 107TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |