The 107FSR330XTJW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 WVDC with a capacitance of 100 µF, a maximum ESR of 0.884 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm diameter by 26 mm length. It complies with JIS 2365, operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets surge voltage rating of 350 VDC. The part is suited for high-reliability applications such as emergency and signal lighting.
Datasheet Summary Powered by GS/AI
The 107FSR330XTJW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 WVDC with a capacitance of 100 µF, a maximum ESR of 0.884 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm diameter by 26 mm length. It complies with JIS 2365, operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets surge voltage rating of 350 VDC. The part is suited for high-reliability applications such as emergency and signal lighting.